EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Active
Description:  2000W ZVS FULL BRIDGE EVAL
Manufacturer:  Infineon Technologies
History Price: $512.22
In Stock: 38000
EVAL2KWZVSFBCFD7TOBO1 vs EVAL-LT8337-1-AZ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
45V ~ 56V
12V
Current - Output
-
2.5A
Voltage - Input
350V ~ 420V
4V ~ 12V
Regulator Topology
Buck
Boost
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE3RBR4765JZ
LT8337-1
Power - Output
2 kW
-