EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Active
Description:  2000W ZVS FULL BRIDGE EVAL
Manufacturer:  Infineon Technologies
History Price: $512.22
In Stock: 38000
EVAL2KWZVSFBCFD7TOBO1 vs EVAL-PSR01B-35W
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
45V ~ 56V
48V
Current - Output
-
730mA
Voltage - Input
350V ~ 420V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE3RBR4765JZ
HVLED001B, STF10LN80K5
Power - Output
2 kW
35 W