Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
2000W ZVS FULL BRIDGE EVAL
Manufacturer:
Infineon Technologies
Datasheet:
EVAL2KWZVSFBCFD7TOBO1 Datasheet
History Price: $512.22
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL2KWZVSFBCFD7TOBO1 vs EVALPS540125ATOBO1
Part No
EVAL2KWZVSFBCFD7TOBO1
EVALPS540125ATOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
45V ~ 56V
-
Current - Output
-
0.25V ~ 5.1V
Voltage - Input
350V ~ 420V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Buck
6V ~ 12V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE3RBR4765JZ
Board(s)
Power - Output
2 kW
IRPS5401