Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
12W SMPS EVALUATION BOARD USING
Manufacturer:
Infineon Technologies
Datasheet:
EVAL3AR4780VJZTOBO1 Datasheet
History Price: $65.36
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL3AR4780VJZTOBO1 vs EVAL-LT8333-AZ
Part No
EVAL3AR4780VJZTOBO1
EVAL-LT8333-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
CoolMOS?, CoolSET?F3R80
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC Converter
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
-
1.25A, 1.1A, 1A
Voltage - Input
-
3V ~ 26V
Regulator Topology
Flyback
Boost, Inverting, SEPTIC
Frequency - Switching
100kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE3AR4780VJZ
LT8333
Power - Output
12 W
-