EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Active
Description:  12W SMPS EVALUATION BOARD USING
Manufacturer:  Infineon Technologies
History Price: $65.36
In Stock: 3600
EVAL3AR4780VJZTOBO1 vs EVAL-LT8350-AZ
Series
CoolMOS?, CoolSET?F3R80
Silent Switcher?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
-
2.5A
Voltage - Input
-
3V ~ 40V
Regulator Topology
Flyback
Buck-Boost
Frequency - Switching
100kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE3AR4780VJZ
LT8350
Power - Output
12 W
-