EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Active
Description:  EVAL_3K3W_LLC_HB_CFD7
Manufacturer:  Infineon Technologies
History Price: $512.22
In Stock: 36400
EVAL3K3WLLCHBCFD7TOBO1 vs EVALPS5401INTTOBO1
Series
CoolMOS?, CoolSiC?, EiceDriver?, OptiMOS? 5
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
43.5V ~ 59.5V
-
Current - Output
-
0.25V ~ 5.1V
Voltage - Input
350V ~ 415V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Flyback
6V ~ 12V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE5QSAG, XMC4200
Board(s)
Power - Output
3.3 kW
IRPS5401