EVAL3KW2LLCC720TOBO1
EVAL3KW2LLCC720TOBO1
Obsolete
Description:  3000W DC-DC SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 2800
EVAL3KW2LLCC720TOBO1 vs EVAL-L5963
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
44V ~ 58V
1.2V, 3.3V, 5V
Current - Output
55A
3A, 3A, 250mA
Voltage - Input
350V ~ 410V
3.5V ~ 26V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE2QR2280Z, XMC4400
L5963
Power - Output
3 kW
-