Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL3KW2LLCC720TOBO1
EVAL3KW2LLCC720TOBO1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
3000W DC-DC SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVAL3KW2LLCC720TOBO1 Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL3KW2LLCC720TOBO1 vs EVAL-PSR01B-35W
Part No
EVAL3KW2LLCC720TOBO1
EVAL-PSR01B-35W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
44V ~ 58V
48V
Current - Output
55A
730mA
Voltage - Input
350V ~ 410V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE2QR2280Z, XMC4400
HVLED001B, STF10LN80K5
Power - Output
3 kW
35 W