☰
EVAL4971
EVAL4971
Obsolete
Description:  BOARD EVAL FOR L4971/L4978 REG
Manufacturer:  STMicroelectronics
Datasheet:   EVAL4971 Datasheet
History Price: Obsolete
In Stock: 17840
EVAL4971 vs EVAL-L5963
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V ~ 40V
1.2V, 3.3V, 5V
Current - Output
1.5A
3A, 3A, 250mA
Voltage - Input
8V ~ 55V
3.5V ~ 26V
Regulator Topology
Buck
Buck
Frequency - Switching
100kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L4971
L5963
Power - Output
-
-