☰
EVAL4971
EVAL4971
Obsolete
Description:  BOARD EVAL FOR L4971/L4978 REG
Manufacturer:  STMicroelectronics
Datasheet:   EVAL4971 Datasheet
History Price: Obsolete
In Stock: 33480
EVAL4971 vs EVAL5973D
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V ~ 40V
1.235V ~ 35V
Current - Output
1.5A
2.5A
Voltage - Input
8V ~ 55V
4.4V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
100kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L4971
L5973D
Power - Output
-
-