☰
EVAL4971
EVAL4971
Obsolete
Description:  BOARD EVAL FOR L4971/L4978 REG
Manufacturer:  STMicroelectronics
Datasheet:   EVAL4971 Datasheet
History Price: Obsolete
In Stock: 33480
EVAL4971 vs EVAL6920D
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V ~ 40V
-
Current - Output
1.5A
2V ~ 5.2V
Voltage - Input
8V ~ 55V
1A
Regulator Topology
Buck
0.6V ~ 5.5V
Frequency - Switching
100kHz
Boost
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L4971
Board(s)
Power - Output
-
L6920