☰
EVAL4973
EVAL4973
Obsolete
Description:  BOARD EVAL FOR L4973X SW REG
Manufacturer:  STMicroelectronics
Datasheet:   EVAL4973 Datasheet
History Price: Obsolete
In Stock: 36560
EVAL4973 vs EVAL6926D
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V ~ 40V
-
Current - Output
3.5A
0.6V ~ 5.5V
Voltage - Input
8V ~ 55V
800mA
Regulator Topology
Buck
2V ~ 5.5V
Frequency - Switching
100kHz
Buck
Board Type
Fully Populated
600kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L4973
Board(s)
Power - Output
-
L6926