Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL5945
EVAL5945
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR L5945
Manufacturer:
STMicroelectronics
Datasheet:
EVAL5945 Datasheet
History Price: $14.1
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL5945 vs EVALSF2-ICE2A365
Part No
EVAL5945
EVALSF2-ICE2A365
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Infineon Technologies
Series
-
CoolSET?F2
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
40 W
Current - Output
2A
16V
Voltage - Input
-
2.5A
Regulator Topology
Buck
85 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5945
Board(s)
Power - Output
-
ICE2A365