☰
EVAL5970D
EVAL5970D
Obsolete
Description:  EVAL BOARD FOR L5970 SERIES
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5970D Datasheet
History Price: Obsolete
In Stock: 3320
EVAL5970D vs EVALPM8800A-HP
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.235V ~ 35V
20 W
Current - Output
1A
5V
Voltage - Input
4.4V ~ 36V
4A
Regulator Topology
Buck
30V ~ 60V
Frequency - Switching
250kHz
Flyback
Board Type
Fully Populated
250kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5970
Board(s)
Power - Output
-
PM8800A