☰
EVAL5972D
EVAL5972D
Active
Description:  BOARD EVAL FOR L5972D SW REG
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5972D Datasheet
History Price: Active
In Stock: 19680
EVAL5972D vs EVAL-L5963
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
1.2V, 3.3V, 5V
Current - Output
1.8A
3A, 3A, 250mA
Voltage - Input
4.4V ~ 36V
3.5V ~ 26V
Regulator Topology
Buck
Buck
Frequency - Switching
250kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L5972
L5963
Power - Output
-
-