☰
EVAL5972D
EVAL5972D
Active
Description:  BOARD EVAL FOR L5972D SW REG
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5972D Datasheet
History Price: Active
In Stock: 19680
EVAL5972D vs EVALTSM1052
Series
-
VIPER?
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
3 W
Current - Output
1.8A
5.1V
Voltage - Input
4.4V ~ 36V
600mA
Regulator Topology
Buck
90 ~ 264 VAC
Frequency - Switching
250kHz
Flyback
Board Type
Fully Populated
60kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5972
Board(s)
Power - Output
-
TSM1052, VIPer12A