Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL5973AD
EVAL5973AD
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR L5973 SERIES
Manufacturer:
STMicroelectronics
Datasheet:
EVAL5973AD Datasheet
History Price: Obsolete
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL5973AD vs EVAL6599-200W
Part No
EVAL5973AD
EVAL6599-200W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
1.235V ~ 35V
200 W
Current - Output
2A
3.3V, 5V, 12V, 24V
Voltage - Input
4.4V ~ 36V
6A, 5A, 1A, 700mA
Regulator Topology
Buck
90 ~ 264 VAC
Frequency - Switching
500kHz
Resonant
Board Type
Fully Populated
95kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5973A
Board(s)
Power - Output
-
L6563, L6599