☰
EVAL5973AD
EVAL5973AD
Obsolete
Description:  EVAL BOARD FOR L5973 SERIES
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5973AD Datasheet
History Price: Obsolete
In Stock: 12800
EVAL5973AD vs EVAL6928Q1
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.235V ~ 35V
-
Current - Output
2A
0.6V ~ 5.5V
Voltage - Input
4.4V ~ 36V
800mA
Regulator Topology
Buck
2V ~ 5.5V
Frequency - Switching
500kHz
Buck
Board Type
Fully Populated
1.4MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5973A
Board(s)
Power - Output
-
L6928