☰
EVAL5980
EVAL5980
Active
Description:  BOARD EVAL FOR L5980
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5980 Datasheet
History Price: $14.1
In Stock: 48860
EVAL5980 vs EVAL4973
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V ~ 40V
Current - Output
700mA
3.5A
Voltage - Input
3.3V ~ 18V
8V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
-
100kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L5980
L4973
Power - Output
-
-