Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL5980
EVAL5980
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR L5980
Manufacturer:
STMicroelectronics
Datasheet:
EVAL5980 Datasheet
History Price: $14.1
In Stock: 48860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL5980 vs EVAL6928D
Part No
EVAL5980
EVAL6928D
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
700mA
0.6V ~ 5.5V
Voltage - Input
3.3V ~ 18V
800mA
Regulator Topology
Buck
2V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
1.4MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5980
Board(s)
Power - Output
-
L6928