☰
EVAL5981
EVAL5981
Obsolete
Description:  BOARD EVAL FOR L5981
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5981 Datasheet
History Price: Obsolete
In Stock: 11520
EVAL5981 vs EVAL6730
Part No
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
66 W
Current - Output
1A
3.3V
Voltage - Input
3.3V ~ 18V
20A
Regulator Topology
Buck
4.5V ~ 14V
Frequency - Switching
-
Buck
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5981
Board(s)
Power - Output
-
L6730