☰
EVAL5981
EVAL5981
Obsolete
Description:  BOARD EVAL FOR L5981
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5981 Datasheet
History Price: Obsolete
In Stock: 42160
EVAL5981 vs EVALTSM1052
Series
-
VIPER?
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
3 W
Current - Output
1A
5.1V
Voltage - Input
3.3V ~ 18V
600mA
Regulator Topology
Buck
90 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
60kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5981
Board(s)
Power - Output
-
TSM1052, VIPer12A