Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL5986
EVAL5986
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION FOR L5986
Manufacturer:
STMicroelectronics
Datasheet:
EVAL5986 Datasheet
History Price: Obsolete
In Stock: 46440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL5986 vs EVAL6920DB1
Part No
EVAL5986
EVAL6920DB1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
-
Current - Output
2.5A
3.3V or 5V
Voltage - Input
2.9V ~ 18V
-
Regulator Topology
Buck
0.8V ~ 3.6V
Frequency - Switching
-
Boost
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5986
Board(s)
Power - Output
-
L6920