☰
EVAL5986
EVAL5986
Obsolete
Description:  BOARD EVALUATION FOR L5986
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5986 Datasheet
History Price: Obsolete
In Stock: 21520
EVAL5986 vs EVALSF2-ICE2A365
Series
-
CoolSET?F2
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.8V
40 W
Current - Output
2.5A
16V
Voltage - Input
2.9V ~ 18V
2.5A
Regulator Topology
Buck
85 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5986
Board(s)
Power - Output
-
ICE2A365