☰
EVAL5986A
EVAL5986A
Obsolete
Description:  BOARD EVALUATION FOR L5986A
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5986A Datasheet
History Price: Obsolete
In Stock: 5040
EVAL5986A vs EVAL4973
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V ~ 40V
Current - Output
2.5A
3.5A
Voltage - Input
2.9V ~ 18V
8V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
-
100kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L5986
L4973
Power - Output
-
-