☰
EVAL5986A
EVAL5986A
Obsolete
Description:  BOARD EVALUATION FOR L5986A
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5986A Datasheet
History Price: Obsolete
In Stock: 14640
EVAL5986A vs EVAL6668-STB
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
1.8V
40 W
Current - Output
2.5A
5V, 12V, 1.8V, 3.3V
Voltage - Input
2.9V ~ 18V
2.4A, 1.9A, 1.73A, 500mA
Regulator Topology
Buck
90 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
65kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5986
Board(s)
Power - Output
-
L6668