☰
EVAL5987
EVAL5987
Active
Description:  BOARD EVALUATION FOR L5987
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5987 Datasheet
History Price: $14.1
In Stock: 7760
EVAL5987 vs EVAL6599-200W
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
1.8V
200 W
Current - Output
3A
3.3V, 5V, 12V, 24V
Voltage - Input
2.9V ~ 18V
6A, 5A, 1A, 700mA
Regulator Topology
Buck
90 ~ 264 VAC
Frequency - Switching
-
Resonant
Board Type
Fully Populated
95kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5987
Board(s)
Power - Output
-
L6563, L6599