Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL5987
EVAL5987
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION FOR L5987
Manufacturer:
STMicroelectronics
Datasheet:
EVAL5987 Datasheet
History Price: $14.1
In Stock: 7760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL5987 vs EVAL6668-STB
Part No
EVAL5987
EVAL6668-STB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
1.8V
40 W
Current - Output
3A
5V, 12V, 1.8V, 3.3V
Voltage - Input
2.9V ~ 18V
2.4A, 1.9A, 1.73A, 500mA
Regulator Topology
Buck
90 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
65kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5987
Board(s)
Power - Output
-
L6668