☰
EVAL5987A
EVAL5987A
Obsolete
Description:  BOARD EVALUATION FOR L5987A
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5987A Datasheet
History Price: $14.1
In Stock: 880
EVAL5987A vs EVAL-L5963
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.8V
1.2V, 3.3V, 5V
Current - Output
3A
3A, 3A, 250mA
Voltage - Input
2.9V ~ 18V
3.5V ~ 26V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L5987
L5963
Power - Output
-
-