Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL5987A
EVAL5987A
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION FOR L5987A
Manufacturer:
STMicroelectronics
Datasheet:
EVAL5987A Datasheet
History Price: $14.1
In Stock: 880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL5987A vs EVAL6599-200W
Part No
EVAL5987A
EVAL6599-200W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
1.8V
200 W
Current - Output
3A
3.3V, 5V, 12V, 24V
Voltage - Input
2.9V ~ 18V
6A, 5A, 1A, 700mA
Regulator Topology
Buck
90 ~ 264 VAC
Frequency - Switching
-
Resonant
Board Type
Fully Populated
95kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5987
Board(s)
Power - Output
-
L6563, L6599