☰
EVAL6565N
EVAL6565N
Obsolete
Description:  EVAL BOARD FOR L6565N DIP
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6565N Datasheet
History Price: Obsolete
In Stock: 32080
EVAL6565N vs EVAL5986
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
15V
1.8V
Current - Output
2A
2.5A
Voltage - Input
88 ~ 264 VAC
2.9V ~ 18V
Regulator Topology
Flyback
Buck
Frequency - Switching
60kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L6565
L5986
Power - Output
30 W
-