Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL6668-75W
EVAL6668-75W
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR L6668-75W
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6668-75W Datasheet
History Price: Obsolete
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6668-75W vs EVAL5986
Part No
EVAL6668-75W
EVAL5986
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side and PFC
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
75 W
1.8V
Current - Output
19V
2.5A
Voltage - Input
4A
2.9V ~ 18V
Regulator Topology
90 ~ 264 VAC
Buck
Frequency - Switching
Flyback
-
Board Type
65kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5986
Power - Output
L6563, L6668
-