☰
EVAL6668-75W
EVAL6668-75W
Obsolete
Description:  BOARD EVAL FOR L6668-75W
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 40800
EVAL6668-75W vs EVAL5986A
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side and PFC
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
75 W
1.8V
Current - Output
19V
2.5A
Voltage - Input
4A
2.9V ~ 18V
Regulator Topology
90 ~ 264 VAC
Buck
Frequency - Switching
Flyback
-
Board Type
65kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5986
Power - Output
L6563, L6668
-