☰
EVAL6668-75W
EVAL6668-75W
Obsolete
Description:  BOARD EVAL FOR L6668-75W
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 40800
EVAL6668-75W vs EVALPM8800A-HP
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side and PFC
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
75 W
20 W
Current - Output
19V
5V
Voltage - Input
4A
4A
Regulator Topology
90 ~ 264 VAC
30V ~ 60V
Frequency - Switching
Flyback
Flyback
Board Type
65kHz
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6563, L6668
PM8800A