☰
EVAL6725
EVAL6725
Obsolete
Description:  EVAL BOARD FOR L6725
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6725 Datasheet
History Price: Obsolete
In Stock: 13360
EVAL6725 vs EVAL6920D
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
66 W
-
Current - Output
3.3V
2V ~ 5.2V
Voltage - Input
20A
1A
Regulator Topology
4.5V ~ 14V
0.6V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
250kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6725
L6920