☰
EVAL6725
EVAL6725
Obsolete
Description:  EVAL BOARD FOR L6725
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6725 Datasheet
History Price: Obsolete
In Stock: 27040
EVAL6725 vs EVALTSM1052
Series
-
VIPER?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
66 W
3 W
Current - Output
3.3V
5.1V
Voltage - Input
20A
600mA
Regulator Topology
4.5V ~ 14V
90 ~ 264 VAC
Frequency - Switching
Buck
Flyback
Board Type
250kHz
60kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6725
TSM1052, VIPer12A