☰
EVAL6730
EVAL6730
Obsolete
Description:  EVAL BOARD FOR L6730XX
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6730 Datasheet
History Price: Obsolete
In Stock: 2520
EVAL6730 vs EVAL5973AD
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
66 W
1.235V ~ 35V
Current - Output
3.3V
2A
Voltage - Input
20A
4.4V ~ 36V
Regulator Topology
4.5V ~ 14V
Buck
Frequency - Switching
Buck
500kHz
Board Type
400kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5973A
Power - Output
L6730
-