☰
EVAL6732
EVAL6732
Obsolete
Description:  EVAL BOARD FOR L6732XX
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6732 Datasheet
History Price: Obsolete
In Stock: 34520
EVAL6732 vs EVAL4973
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
66 W
3.3V ~ 40V
Current - Output
3.3V
3.5A
Voltage - Input
20A
8V ~ 55V
Regulator Topology
4.5V ~ 14V
Buck
Frequency - Switching
Buck
100kHz
Board Type
250kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L4973
Power - Output
L6732
-