Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL6732
EVAL6732
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR L6732XX
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6732 Datasheet
History Price: Obsolete
In Stock: 13280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6732 vs EVAL6599-200W
Part No
EVAL6732
EVAL6599-200W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
66 W
200 W
Current - Output
3.3V
3.3V, 5V, 12V, 24V
Voltage - Input
20A
6A, 5A, 1A, 700mA
Regulator Topology
4.5V ~ 14V
90 ~ 264 VAC
Frequency - Switching
Buck
Resonant
Board Type
250kHz
95kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6732
L6563, L6599