☰
EVAL6732
EVAL6732
Obsolete
Description:  EVAL BOARD FOR L6732XX
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6732 Datasheet
History Price: Obsolete
In Stock: 13280
EVAL6732 vs EVAL6668-STB
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
66 W
40 W
Current - Output
3.3V
5V, 12V, 1.8V, 3.3V
Voltage - Input
20A
2.4A, 1.9A, 1.73A, 500mA
Regulator Topology
4.5V ~ 14V
90 ~ 264 VAC
Frequency - Switching
Buck
Flyback
Board Type
250kHz
65kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6732
L6668