☰
EVAL6920D
EVAL6920D
Obsolete
Description:  BOARD EVAL L6920D STEP UP CONV
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6920D Datasheet
History Price: Obsolete
In Stock: 6400
EVAL6920D vs EVAL6668-STB
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
-
40 W
Current - Output
2V ~ 5.2V
5V, 12V, 1.8V, 3.3V
Voltage - Input
1A
2.4A, 1.9A, 1.73A, 500mA
Regulator Topology
0.6V ~ 5.5V
90 ~ 264 VAC
Frequency - Switching
Boost
Flyback
Board Type
-
65kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6920
L6668