☰
EVAL6926D
EVAL6926D
Obsolete
Description:  BOARD EVAL L6926 STEP DOWN REG
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6926D Datasheet
History Price: Obsolete
In Stock: 49080
EVAL6926D vs EVAL5973AD
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.235V ~ 35V
Current - Output
0.6V ~ 5.5V
2A
Voltage - Input
800mA
4.4V ~ 36V
Regulator Topology
2V ~ 5.5V
Buck
Frequency - Switching
Buck
500kHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5973A
Power - Output
L6926
-