Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL6926D
EVAL6926D
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL L6926 STEP DOWN REG
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6926D Datasheet
History Price: Obsolete
In Stock: 42640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6926D vs EVALPM6680
Part No
EVAL6926D
EVALPM6680
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
13.25 W
Current - Output
0.6V ~ 5.5V
1.05V, 1.5V, 5V
Voltage - Input
800mA
5A, 5A, 100mA
Regulator Topology
2V ~ 5.5V
6V ~ 28V
Frequency - Switching
Buck
Buck
Board Type
600kHz
200kHz, 300kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6926
PM6680