Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL6928D
EVAL6928D
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL L6928 STEP DOWN REG
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6928D Datasheet
History Price: Obsolete
In Stock: 35760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6928D vs EVAL6668-STB
Part No
EVAL6928D
EVAL6668-STB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
-
40 W
Current - Output
0.6V ~ 5.5V
5V, 12V, 1.8V, 3.3V
Voltage - Input
800mA
2.4A, 1.9A, 1.73A, 500mA
Regulator Topology
2V ~ 5.5V
90 ~ 264 VAC
Frequency - Switching
Buck
Flyback
Board Type
1.4MHz
65kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6928
L6668