Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL6928Q1
EVAL6928Q1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR L6928Q1
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6928Q1 Datasheet
History Price: Obsolete
In Stock: 28880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6928Q1 vs EVAL5970D
Part No
EVAL6928Q1
EVAL5970D
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.235V ~ 35V
Current - Output
0.6V ~ 5.5V
1A
Voltage - Input
800mA
4.4V ~ 36V
Regulator Topology
2V ~ 5.5V
Buck
Frequency - Switching
Buck
250kHz
Board Type
1.4MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5970
Power - Output
L6928
-