☰
EVAL6928Q1
EVAL6928Q1
Obsolete
Description:  EVAL BOARD FOR L6928Q1
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6928Q1 Datasheet
History Price: Obsolete
In Stock: 25620
EVAL6928Q1 vs EVAL5986
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V
Current - Output
0.6V ~ 5.5V
2.5A
Voltage - Input
800mA
2.9V ~ 18V
Regulator Topology
2V ~ 5.5V
Buck
Frequency - Switching
Buck
-
Board Type
1.4MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5986
Power - Output
L6928
-