☰
EVALA5970AD
EVALA5970AD
Active
Description:  BOARD EVAL FOR A5970AD REG
Manufacturer:  STMicroelectronics
Datasheet:   EVALA5970AD Datasheet
History Price: $14.1
In Stock: 15120
EVALA5970AD vs EVALPM8800A-HP
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
20 W
Current - Output
1.235V ~ 35V
5V
Voltage - Input
1A
4A
Regulator Topology
4V ~ 36V
30V ~ 60V
Frequency - Switching
Buck
Flyback
Board Type
500kHz
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
A5970AD
PM8800A