Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Silver Telecom EVALAG7161
EVALAG7161
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR AG7100 DC-DC CONV
Manufacturer:
Silver Telecom
Datasheet:
EVALAG7161 Datasheet
History Price: $171.43
In Stock: 46320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALAG7161 vs EVALTSM1052
Part No
EVALAG7161
EVALTSM1052
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Silver Telecom
STMicroelectronics
Series
-
VIPER?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
-
AC/DC, Primary and Secondary Side
Outputs and Type
-
1, Isolated
Voltage - Output
-
3 W
Current - Output
-
5.1V
Voltage - Input
-
600mA
Regulator Topology
-
90 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
-
60kHz
Supplied Contents
-
Fully Populated
Utilized IC / Part
-
Board(s)
Power - Output
-
TSM1052, VIPer12A