☰
EVALPM6680
EVALPM6680
Obsolete
Description:  BOARD EVALUATION FOR PM6680
Manufacturer:  STMicroelectronics
Datasheet:   EVALPM6680 Datasheet
History Price: Obsolete
In Stock: 36560
EVALPM6680 vs EVAL5981
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
13.25 W
3.3V
Current - Output
1.05V, 1.5V, 5V
1A
Voltage - Input
5A, 5A, 100mA
3.3V ~ 18V
Regulator Topology
6V ~ 28V
Buck
Frequency - Switching
Buck
-
Board Type
200kHz, 300kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5981
Power - Output
PM6680
-