Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVALPM6680
EVALPM6680
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION FOR PM6680
Manufacturer:
STMicroelectronics
Datasheet:
EVALPM6680 Datasheet
History Price: Obsolete
In Stock: 1840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALPM6680 vs EVAL6599-200W
Part No
EVALPM6680
EVAL6599-200W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
AC/DC, Primary Side and PFC
Outputs and Type
3, Non-Isolated
4, Isolated
Voltage - Output
13.25 W
200 W
Current - Output
1.05V, 1.5V, 5V
3.3V, 5V, 12V, 24V
Voltage - Input
5A, 5A, 100mA
6A, 5A, 1A, 700mA
Regulator Topology
6V ~ 28V
90 ~ 264 VAC
Frequency - Switching
Buck
Resonant
Board Type
200kHz, 300kHz
95kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PM6680
L6563, L6599